为了顺应网络化发展的步伐,TCP/IP化的产品已经成为报警系统的方向。从展会可以看到,今年很多厂家都推出了IP网络防盗主机及配套产品。TCP/IP报警联网方式具备安装灵活、方便快捷、稳定性及可靠性高的优势,已获得不少用户的喜爱,而且采用IP技术与其它设备共用TCP/IP网络,可大幅度节省安装成本,还可以通过专用客户端软件检测,系统自动管理报警系统上各设备并了解它们的运行情况,极大地方便用户的管理和使用。
除有线的PSTN和IP网络外,无线技术无疑又成为了行业关注的重点。由于安装维护便利,目前无线报警系统所占据的份额越来越大,在家居安防,小型商业报警系统中逐步广泛应用。此外,从多家厂商展位上也可查探到,报警系统警情报告通讯方式呈现出多样化并存的形式,如从基本的RS485、CAMBUS等总线,到PSTN、TCP/IP、GSM、GPRS、EMAIL、SMS等等,几乎涵盖了所有的通讯方式,可让用户尽心组合挑选。如本次北京展看到的瑞思可的LightSYS防盗报警主机,其可通过有线/无线混合报警的方式,提供了更加强大的安装灵活性,包括IP网络和GSM/GPRS,长距离无线等同种通讯方式,同时向下也可以灵活接入有线、无线或RISCO总线式多种类型的探测器。
先进技术的发展从来就是“后浪推前浪”的,在防盗报警系统中,刚刚还在议论IP有线网络架构,新的3G技术的燎原之势又将开辟报警无线传输的新时代。随之,人们便又更多地关注报警联网、报警信息转发、报警联动的多渠道性、便利性和迅捷性。
2012年安博会上,许多国际产品在外观上能给人耳目一新的感觉,运用的元素一改传统报警产品的工业质感,开始走时尚、艺术风。同时,网络终端产品要求有炫目的外观和人文设计,对无线键盘、遥控器的质感具有非常高的要求。现在一些国外厂家推出的产品非常成熟,系统性强,拥有全套无线报警配件,系统包括主机、各种探测器、门磁、多功能遥控器、便携式遥控器、无线键盘、无线警号、无线中继器、无线开关等一系列的无线产品,真正打造了一个全套无线产品套装。原文地址://security.zol.com.cn/365/3651280.html