Diodes公司 (Diodes Incorporated) 为受欢迎的单通道比较器LMV331及双通道比较器LMV393推出强化版本,适用于手机和笔记本电脑等以电池供电的便携式装置。相比大多数行业标准解决方案,这两款通用器件以较低的电压和较小的消耗电流工作,以及提供尺寸较小的封装选择。
LMV331及LMV393提供从2.7V到5.5V的低压工作范围,并以5V的电压分别提供一般仅40µA和70µA的供电电流。两款直接替代方案符合成本效益,有助于降低整体系统功耗。它们的宽广工作温度范围为-40oC到+125oC,确保能够支持工业系统设计。
双通道比较器LMV393采用行业标准的SO-8和MSOP-8封装,单通道LMV331则提供节省空间的5引脚SOT353及SOT25两款封装选择,有效缩减便携式产品内的电路尺寸。
为了尽量提高灵活性,两款比较器的输入共模电压范围包括接地电位从-0.1V延伸到+2V。输出类型为集电极开路。